EN
  • EN
  • DE

DSPIC33EP128GS706T-I/PT

Part No DSPIC33EP128GS706T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP128GS706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP128GS706T-I/PTDKR,DSPIC33EP128GS706T-I/PTTR,DSPIC33EP128GS706T-I/PTCT,DSPIC33EP128GS706T-I/PT-ND
Standard Package 1,200
Win Source Part Number 1160442-DSPIC33EP128GS706T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS706T-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GS706T-I/PT Microcontroller

The DSPIC33EP128GS706T-I/PT is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor (DSP). This hybrid device is part of the dsPIC33E series, specifically engineered for applications that require advanced digital signal processing capabilities such as motor control, power conversion, and sensor processing.

Equipped with 128KB of flash memory and 8KB of RAM, this DSC provides ample space for complex algorithms and applications. The DSPIC33EP128GS706T-I/PT operates at a maximum frequency of 70 MHz, offering a balanced combination of processing speed and power consumption. Its 44-pin TQFP (Thin Quad Flat Package) ensures a compact footprint for space-constrained applications.

This device boasts dual partition flash with live update capability, allowing for seamless firmware updates with zero downtime. The inclusion of six DMA channels enhances data transfer efficiency without burdening the CPU, thereby improving system performance. Its advanced analog features include three operational amplifiers, providing integrated support for various analog functions, and a 10-bit A/D converter with up to 48 channels, enabling precise and rapid data acquisition.

The DSPIC33EP128GS706T-I/PT also features a rich set of peripherals that cater to a wide range of interface requirements. It includes UART, SPI, and I2C modules for serial communication, as well as multiple PWM outputs for precise control in power applications. With its robust set of timers, counters, and input capture modules, this DSC can handle complex timing and control tasks effortlessly.

Designed for robust operation, the DSPIC33EP128GS706T-I/PT is rated for industrial temperature ranges (-40°C to +85°C), making it suitable for harsh environments. Microchip's commitment to long-term availability and support ensures that this DSC is a reliable choice for both new designs and legacy system upgrades.

In summary, the DSPIC33EP128GS706T-I/PT from Microchip Technology is a versatile and powerful solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors, delivering high performance in a compact and efficient package.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess