EN
  • EN
  • DE

DSPIC33EP128GS804T-I/PT

Part No DSPIC33EP128GS804T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP128GS804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP128GS804T-I/PT-ND,DSPIC33EP128GS804T-I/PTTR,DSPIC33EP128GS804T-I/PTDKR,DSPIC33EP128GS804T-I/PTCT
Standard Package 1,200
Win Source Part Number 990315-DSPIC33EP128GS804T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS804T-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GS804T-I/PT Product Overview

The DSPIC33EP128GS804T-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is part of the dsPIC33E series and is particularly suitable for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensing applications.

Key Features

  • High-Performance CPU: This DSC features a modified Harvard architecture with an up to 70 MIPS (Million Instructions Per Second) performance at 3.3V, allowing for fast and efficient processing of complex algorithms.
  • Enhanced Memory: It comes with 128KB of flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Robust Peripheral Set: The DSPIC33EP128GS804T-I/PT includes a rich set of peripherals such as high-speed PWM modules, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • Advanced Motor Control Features: With high-resolution PWM and ADCs, this DSC is optimized for advanced motor control applications.
  • Flexible Power Management: The device supports multiple power management modes, making it ideal for low-power applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The DSPIC33EP128GS804T-I/PT is versatile and can be used in a wide range of applications. Its powerful processing capabilities and extensive peripheral integration make it ideal for:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Consumer Electronics
  • Medical Devices

With its combination of performance, memory, and peripherals, the DSPIC33EP128GS804T-I/PT from Microchip Technology provides a scalable solution for designers looking to create sophisticated embedded systems that require efficient signal processing and control.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess