EN
  • EN
  • DE

DS1556W-120IND

Part No DS1556W-120IND
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Current - Timekeeping (Max) 4mA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Base Product Number DS1556
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586165-DS1556W-120IND
Ultra Librarian 3D Model Ultra Librarian DS1556W-120IND CAD Model

Description

Maxim Integrated DS1556W-120IND Nonvolatile Timekeeping RAM

The DS1556W-120IND from Maxim Integrated is a highly reliable, nonvolatile timekeeping RAM that combines a full-featured real-time clock (RTC) and 512k x 8 nonvolatile static RAM. This innovative product is designed to maintain data integrity and provide accurate timekeeping in a wide range of industrial applications, even during power loss or system downtime.

Encased in a robust 34-Pin PowerCap Module (PCM), the DS1556W-120IND is specifically engineered for harsh industrial environments, with an operating temperature range of -40°C to +85°C. It is particularly well-suited for applications requiring data storage and precise timekeeping under extreme conditions, such as telecommunications, networking, data logging, and industrial control systems.

The real-time clock in the DS1556W-120IND provides a full suite of timekeeping features, including seconds, minutes, hours, day, date, month, and year information. The RTC is accurate to ±1 minute per month at 25°C, and the clock automatically adjusts for months with fewer than 31 days, including corrections for leap year. A built-in oscillator compensation circuit ensures long-term accuracy of the clock over temperature and voltage variations.

One of the key features of the DS1556W-120IND is its integrated, lithium energy source that ensures data retention and clock operation for over 10 years in the absence of external power. This makes it an ideal solution for systems that cannot afford to lose critical data or require timekeeping continuity during power outages.

Interfacing with the DS1556W-120IND is made simple through its parallel interface, which is compatible with most microprocessors. The device also includes a write-protect feature that prevents inadvertent writes to the clock or memory, ensuring data integrity.

In summary, the Maxim Integrated DS1556W-120IND Nonvolatile Timekeeping RAM is a powerful and reliable component that offers a combination of nonvolatile RAM storage and precise timekeeping, making it an essential choice for mission-critical industrial applications where data and time accuracy are paramount.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess