EN
  • EN
  • DE

DSPIC33EP128MC502-I/MM

Part No DSPIC33EP128MC502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EP128MC502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP128MC502IMM
Standard Package 61
Win Source Part Number 1321969-DSPIC33EP128MC502-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC502-I/MM CAD Model

Description

Microchip Technology's DSPIC33EP128MC502-I/MM

The DSPIC33EP128MC502-I/MM is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC integrates advanced features suitable for a wide range of applications, including industrial control systems, automotive applications, power management, and embedded control.

Key Features and Benefits

  • High-Performance CPU: The device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, ensuring efficient data manipulation for real-time processing tasks.
  • Large Memory: It comes with 128 KB of Flash memory and 16 KB of RAM, providing ample space for complex algorithms and software stacks.
  • Robust Peripheral Set: The DSPIC33EP128MC502-I/MM includes a variety of peripherals such as high-speed PWMs, ADCs with up to 12-bit resolution, and multiple communication interfaces like UART, I2C, and SPI.
  • Dual Partition Flash with Live Update: This feature allows for uninterrupted operation and firmware updates, enhancing application reliability and uptime.
  • Flexible Power Management: The device supports various power modes to optimize power consumption for different operational requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this DSC is suitable for harsh environments.
  • Small Form Factor: The DSPIC33EP128MC502-I/MM comes in a compact 28-pin QFN package, making it ideal for space-constrained applications.

Applications

The versatility of the DSPIC33EP128MC502-I/MM allows it to be used in a multitude of applications. Its powerful processing capabilities are perfect for advanced motor control, power conversion, Internet of Things (IoT) devices, and sensor interfacing. The robust set of peripherals and extensive memory make it a go-to choice for developers looking to implement sophisticated control systems.

Conclusion

Microchip Technology's DSPIC33EP128MC502-I/MM is an exceptional choice for designers who require a mix of high computational power, extensive peripheral integration, and reliability. Whether it's for industrial automation, automotive systems, or advanced control applications, this DSC provides a scalable and power-efficient solution that can meet the demanding needs of modern embedded designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess