EN
  • EN
  • DE

DSPIC33EP128MC504-I/MV

Part No DSPIC33EP128MC504-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Part Number Series DSPIC33EP128MC504
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802115-DSPIC33EP128MC504-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504-I/MV CAD Model

Description

dSPIC33EP128MC504-I/MV: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP128MC504-I/MV is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the versatility and programmability of a microcontroller (MCU). This powerful component is designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors, to cater to demanding applications that require sophisticated control algorithms and high-speed data processing.

Key Features:

  • High-Performance DSC Core: At the heart of the dSPIC33EP128MC504-I/MV lies a 16-bit DSC core with a maximum speed of 70 MIPS, providing the computational speed required for advanced algorithms in control applications.
  • Ample Memory: This DSC is equipped with 128 KB of Flash memory and 16 KB of RAM, ensuring ample space for complex programs and data buffering.
  • Flexible Peripherals: A variety of peripherals including UART, SPI, I2C, and CAN interfaces, along with advanced PWM and input capture modules, make this DSC extremely adaptable to a multitude of applications.
  • Robust Analog Features: The device boasts integrated analog features such as a 10-bit A/D converter with up to 48 channels, ensuring precise measurement and control in mixed-signal environments.
  • Live Update Capability: With Flash memory that supports live updating, this DSC allows for firmware upgrades in the field without interrupting the operation of the application.

Applications:

The dSPIC33EP128MC504-I/MV excels in various applications, particularly in areas where precise control and high-speed processing are paramount. Its typical use cases include:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Automotive systems and power management
  • Audio processing and telecommunications

Design Flexibility:

With its versatile I/O options and extensive interrupt capabilities, the dSPIC33EP128MC504-I/MV allows designers to tailor their systems to specific requirements, making it an ideal choice for custom and high-performance designs. Its extended temperature range and robust packaging options also ensure reliable operation in harsh environments.

Support and Resources:

Microchip Technology provides extensive support for the dSPIC33EP128MC504-I/MV through its software libraries, development tools, and documentation, assisting developers in reducing time-to-market and ensuring successful integration into their projects.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess