EN
  • EN
  • DE

DSPIC33EP128MC504-I/TL

Part No DSPIC33EP128MC504-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44VTLA / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 44-Pin VTLA EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VFTLA Exposed Pad
Manufacturer Package 44-VTLA (6x6)
Win Source Part Number 773474-DSPIC33EP128MC504-I/TL
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP128MC504
Introduction Date April 10, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504-I/TL CAD Model

Description

Microchip Technology's DSPIC33EP128MC504-I/TL

The DSPIC33EP128MC504-I/TL is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features

  • High-Performance DSC Core: The device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, ensuring smooth handling of complex computations.
  • Ample Program Memory: It comes with 128 KB of flash memory and 16 KB of RAM, providing sufficient space for your application code and data.
  • Robust Peripherals: This DSC includes a variety of peripherals, such as high-speed PWMs, ADCs with up to 10 MSPS, and multiple communication interfaces (I²C, SPI, UART).
  • Live Update Flash: The Live Update Flash feature allows for firmware updates with zero downtime, which is critical for applications that cannot afford to be offline.
  • Advanced Analog Features: The DSPIC33EP128MC504-I/TL integrates advanced analog features, including high-resolution ADCs and DACs, for precise measurements and control.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it can withstand extreme environments, making it suitable for industrial applications.
  • Package: The device is offered in a 44-TQFP package, which is compact and suitable for space-constrained applications.

Applications

The DSPIC33EP128MC504-I/TL is versatile and can be used in a wide range of applications, including:

  • Advanced Motor Control
  • Power Conversion
  • Embedded Control
  • Industrial Automation
  • Automotive and Transportation Systems
  • IoT and Connected Devices

With its combination of performance, memory, and peripherals, the DSPIC33EP128MC504-I/TL from Microchip Technology is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4749 $54.7490
23+ $4.4923 $103.3229
35+ $4.3519 $152.3165
48+ $4.2115 $202.1520
62+ $4.0711 $252.4082
83+ $3.6500 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess