EN
  • EN
  • DE

DSPIC33EP128MC506-I/PT

Part No DSPIC33EP128MC506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP128MC506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917637-DSPIC33EP128MC506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC506-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128MC506-I/PT Product Overview

The DSPIC33EP128MC506-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed necessary for advanced algorithms in digital signal processing. This product is part of Microchip's dsPIC33E series, which is renowned for its robust architecture, flexible peripherals, and ease of use, making it ideal for a wide range of applications, including industrial control, motor control, power conversion, and sensing applications.

Key Features

  • Core Performance: The DSPIC33EP128MC506-I/PT features a 16-bit digital signal controller with a maximum speed of 70 MIPS (Million Instructions Per Second), ensuring swift and efficient processing capabilities for demanding applications.
  • Memory: It boasts 128 KB of flash memory and 8 KB of RAM, providing ample space for complex algorithms and data buffering.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, as one partition can be reprogrammed while the application runs from the other.
  • Advanced Analog Features: The device includes a variety of analog peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering precise measurement capabilities.
  • Robust Peripheral Set: The DSC comes equipped with multiple communication interfaces, including UART, SPI, and I2C modules, as well as PWM outputs and digital I/Os for comprehensive system control.
  • Motor Control PWMs: Specialized PWM peripherals support motor control applications, enabling efficient operation of various motor types.

Package and Temperature Range

The DSPIC33EP128MC506-I/PT is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

Due to its versatility and powerful features, the DSPIC33EP128MC506-I/PT is an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Applications and Noise Cancellation

With its robust design and extensive feature set, the Microchip Technology DSPIC33EP128MC506-I/PT digital signal controller is a powerful solution for developers seeking to integrate advanced DSP capabilities into their designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0524 $56.4192
18+ $5.7866 $104.1588
27+ $5.6058 $151.3566
37+ $5.4249 $200.7213
48+ $5.2441 $251.7168
64+ $4.7016 $300.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,115 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess