EN
  • EN
  • DE

DSPIC33EP32GP502-E/SP

Part No DSPIC33EP32GP502-E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SPDIP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EP32GP502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1318980-DSPIC33EP32GP502-E/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GP502-E/SP CAD Model

Description

dSPIC33EP32GP502-E/SP: High-Performance Digital Signal Controller

The dSPIC33EP32GP502-E/SP from Microchip Technology is a state-of-the-art digital signal controller (DSC) that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This integration allows for an optimal solution for advanced control applications and signal processing tasks.

Key Features:

  • Enhanced Performance: The dSPIC33EP32GP502-E/SP operates at a maximum frequency of 70 MIPS (million instructions per second), providing a high level of performance for complex algorithms and control applications.
  • Memory: Equipped with 32KB of Flash memory and 8KB of RAM, this DSC provides ample space for code storage and data processing without the need for external memory components.
  • Dual Partition Flash: The device features Live Update Flash capability, allowing it to be updated with new firmware while running an application, ensuring minimal downtime and enhanced reliability.
  • Robust Peripheral Set: A comprehensive set of peripherals including UART, SPI, I2C, and CAN interfaces, along with advanced motor control PWMs and analog-to-digital converters (ADCs), make this DSC highly versatile for a wide range of applications.
  • High-Resolution PWM: The inclusion of high-resolution PWM outputs enables precise control in power conversion and motor control applications.
  • Advanced Analog Features: With a 10-bit ADC that includes a high-speed pipeline architecture, the dSPIC33EP32GP502-E/SP is well-suited for real-time analog monitoring and control tasks.

Applications:

The dSPIC33EP32GP502-E/SP is designed to cater to a diverse set of applications, including:

  • Industrial Control Systems
  • Motor Control (BLDC, PMSM, ACIM)
  • Power Supplies (SMPS, UPS, Inverters)
  • Automotive and Transportation
  • Medical Devices
  • Audio Processing and Pro Audio Equipment
  • Instrumentation and Measurement Systems

Package and Quality:

This DSC comes in a robust 28-pin SPDIP (Plastic Dual In-line Package) that is suitable for through-hole PCB mounting. It is designed to meet the stringent quality standards required for industrial and automotive applications, ensuring reliable performance in demanding environments.

With its powerful DSP capabilities, flexible memory options, and comprehensive set of peripherals, the dSPIC33EP32GP502-E/SP from Microchip Technology is an excellent choice for designers looking to push the boundaries of what's possible in embedded control and signal processing.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess