EN
  • EN
  • DE

LTC1545CG#PBF

Part No LTC1545CG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SOFTWARE SELECT 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 109369-LTC1545CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1545CG#PBF CAD Model

Description

Product Overview: LTC1545CG#PBF

The LTC1545CG#PBF is a high-performance, multiprotocol transceiver from Linear Technology, designed to facilitate communication in a variety of digital systems. This versatile component is capable of interfacing with RS232, RS485, and RS422 communication standards, making it an ideal solution for applications that require reliable data transmission over different protocols.

Key Features

  • Multi-Protocol Support: The LTC1545CG#PBF is compatible with RS232, RS485, and RS422 standards, offering flexibility in interfacing with different communication systems.
  • Integrated Features: It includes a slew rate limited RS485/RS422 driver, a RS232 receiver, and a power shutdown feature that minimizes power consumption when not in use.
  • Wide Voltage Range: The device operates over a supply voltage range of 4.5V to 5.5V, making it suitable for a variety of power environments.
  • Robust Protection: Equipped with protection against over-voltage and short-circuit conditions, the LTC1545CG#PBF ensures reliable operation even in harsh electrical environments.
  • Low Power Operation: The transceiver has a low operating current, contributing to energy-efficient designs and extending the life of battery-powered devices.

Applications

The LTC1545CG#PBF is an excellent choice for industrial control systems, networking equipment, and data communication devices. Its ability to switch between different protocols without additional components simplifies design and reduces system complexity.

Package and Quality

This product is offered in a 20-lead SSOP package, providing a compact footprint that is suitable for space-constrained applications. The LTC1545CG#PBF is manufactured to Linear Technology's high-quality standards, ensuring performance and reliability for critical communication tasks.

Conclusion

With its multiprotocol capabilities, integrated features, and robust protection mechanisms, the LTC1545CG#PBF from Linear Technology represents a comprehensive solution for designers looking to implement flexible and reliable communication interfaces in their digital systems. Whether it's for industrial automation, networking, or data acquisition, this transceiver is engineered to meet the demands of a wide range of applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0842 $51.0842
3+ $41.9153 $125.7459
4+ $40.6054 $162.4216
6+ $39.2956 $235.7736
7+ $37.9857 $265.8999
9+ $34.0562 $306.5058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,332 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess