EN
  • EN
  • DE

DSPIC33EP32MC202T-I/SO

Part No DSPIC33EP32MC202T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP32MC202
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264463-DSPIC33EP32MC202T-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202T-I/SO CAD Model

Description

Microchip Technology DSPIC33EP32MC202T-I/SO Product Overview

The DSPIC33EP32MC202T-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This integration makes it an ideal choice for a wide range of applications, including advanced motor control, power conversion, sensing, and actuation systems.

Key Features

  • Core: The device features a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features, providing a perfect blend of performance and power efficiency.
  • Memory: It is equipped with 32 KB of flash memory and 8 KB of RAM, allowing for robust application development without the need for external memory components.
  • Digital I/O: The DSC offers various digital communication interfaces, including UART, SPI, and I2C, making it versatile for digital communication tasks.
  • Advanced Analog Features: It comes with a 12-bit, 16-channel Analog-to-Digital Converter (ADC) with high sampling rates, which is essential for precision measurement applications.
  • Robust Timer/Counters: The product contains sophisticated timers, including 32-bit timers and Input Capture/Output Compare modules, suitable for complex timing operations.
  • PWM Outputs: High-resolution PWM outputs enable fine control over motor and power management tasks.
  • Temperature Range: The DSC operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
  • Package: The DSPIC33EP32MC202T-I/SO comes in a compact SOIC package, which is ideal for space-constrained applications.

Applications

This DSC is adept at handling complex algorithms and control systems, which makes it well-suited for applications such as:

  • Advanced motor control systems
  • Automotive and transportation
  • Industrial automation and process control
  • Power supply and power management systems
  • Consumer electronics
  • Medical devices

With its robust set of features and capabilities, the DSPIC33EP32MC202T-I/SO from Microchip Technology stands out as a powerful solution for designers seeking to integrate advanced control and processing capabilities into their systems with minimal overhead and maximum efficiency.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4976 $58.4928
8+ $15.9979 $127.9832
12+ $15.4978 $185.9736
16+ $14.9977 $239.9632
20+ $14.4987 $289.9740
27+ $12.9984 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess