EN
  • EN
  • DE
  • IT

DSPIC33EP512MC806T-I/PT

Part No DSPIC33EP512MC806T-I/PT
Manufacturer Microchip Technology
Catalog OEM Souring
Description Digital Signal Processors & Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466615-DSPIC33EP512MC806T-I/PT
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-TQFP (10x10)
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC806T-I/PT CAD Model

Description

The DSPIC33EP512MC806T-I/PT by Microchip is a cutting-edge digital signal processor and microcontroller hybrid, designed to cater to demanding applications that require robust computational power and precise control. This component integrates the functionalities of DSPs and MCUs, enabling high-speed signal processing along with the versatility of general-purpose microcontroller operations. It is well-suited for applications in motor control, advanced algorithms, audio processing, and real-time control systems. With its extensive on-chip memory, it can handle complex applications and multiple tasks efficiently. The DSPIC33EP512MC806T-I/PT also offers a variety of peripherals and interfaces, ensuring flexibility in system design and connectivity options. Its high performance, combined with low power consumption, makes it an ideal choice for designers seeking a single-chip solution for sophisticated control and processing tasks.

You May Also Be Interested in

XP Power
Power Line Filters
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Coilcraft
SMT Power Inductors
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
STMicroelectronics
Amplifier IC 4-Channel
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess