EN
  • EN
  • DE

DSPIC33EP64GP506-E/PT

Part No DSPIC33EP64GP506-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP64GP506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869763-DSPIC33EP64GP506-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GP506-E/PT CAD Model

Description

dSPIC33EP64GP506-E/PT Digital Signal Controller

The dSPIC33EP64GP506-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This versatile and powerful microcontroller is designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor, making it an ideal choice for a wide range of demanding applications.

Key Features:

  • Core: 16-bit dsPIC33E which can run at speeds up to 70 MIPS.
  • Memory: 64 KB of Flash memory and 8 KB of SRAM, providing ample space for complex applications.
  • Digital I/O: Versatile I/O capabilities with up to 53 pins, including remappable pins for flexible peripheral placement.
  • Analog Features: Integrated Analog-to-Digital Converters (ADCs) with up to 12-bit resolution, and Comparators for real-time signal processing.
  • Timers and Communication: A variety of timers, as well as multiple communication interfaces such as UART, SPI, and I2C modules for robust data exchange.
  • Motor Control PWMs: Advanced PWM modules designed for sophisticated motor control applications.
  • Operating Voltage: Wide operating voltage range from 3.0V to 3.6V.
  • Temperature Range: Industrial temperature range from -40°C to +125°C.
  • Packaging: Available in a 64-pin TQFP package, providing a compact solution for space-constrained applications.

Applications:

The dSPIC33EP64GP506-E/PT excels in a variety of applications, including but not limited to:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Applications and Digital Signal Processing

Advantages:

The integration of microcontroller agility with the computational throughput of a DSP makes the dSPIC33EP64GP506-E/PT a powerful component in any designer's toolkit. Its robust feature set, combined with Microchip's support and documentation, ensures a seamless development experience for engineers looking to push the boundaries of what's possible with embedded systems.

Whether you're designing a complex motor control system or a sophisticated audio processing unit, the dSPIC33EP64GP506-E/PT provides the performance, versatility, and reliability needed to create innovative and efficient designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess