EN
  • EN
  • DE

DSPIC33EP64GS504T-E/PT

Part No DSPIC33EP64GS504T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 64KB (64K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC33EP64GS504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869765-DSPIC33EP64GS504T-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS504T-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP64GS504T-E/PT: A High-Performance Digital Signal Controller

The DSPIC33EP64GS504T-E/PT is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed for applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This powerful DSC is part of Microchip's dsPIC33E series, which is well-suited for advanced applications in motor control, power conversion, sensing, and actuation.

Core Features

  • High-Performance CPU: The device is built around a high-speed 16-bit dsPIC33E core, with a maximum operating frequency of 70 MIPS (Million Instructions Per Second), enabling efficient handling of complex algorithms and control functions.
  • Ample Memory: With 64KB of Flash memory and 8KB of RAM, this DSC has plenty of space for robust applications and the flexibility to manage multiple tasks.
  • Digital Signal Processing: Enhanced DSP engine supports high-speed MAC, fractional operations, and a wide array of filter functions, making it ideal for digital filtering and signal processing tasks.

Advanced Peripherals

  • Flexible Connectivity: This device includes a variety of communication interfaces such as UART, SPI, and I2C for seamless integration with other components in a system.
  • PWM Outputs: High-resolution PWM outputs enable precise control in power conversion and motor control applications, supporting advanced modulation techniques.
  • Robust Analog Features: Onboard are 12-bit A/D converters with up to 24 channels, providing accurate analog-to-digital conversion for real-time system monitoring and feedback.

Design and Development Support

Microchip provides comprehensive development support for the DSPIC33EP64GS504T-E/PT, including software libraries, development boards, and the MPLAB® IDE for streamlined programming and debugging. Additionally, Microchip's extensive documentation and application notes help designers minimize the learning curve and get their products to market faster.

Package and Temperature Range

The DSPIC33EP64GS504T-E/PT is offered in a 44-pin TQFP package, ensuring a compact footprint for space-constrained applications. It is also characterized for extended temperature ranges, operating reliably from -40°C to +125°C, suitable for harsh industrial environments.

With its robust processing power, versatile peripherals, and comprehensive support, the DSPIC33EP64GS504T-E/PT from Microchip Technology stands out as an excellent choice for designers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess