EN
  • EN
  • DE

DSPIC33EP64MC204-I/PT

Part No DSPIC33EP64MC204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 4K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1035371-DSPIC33EP64MC204-I/PT
Family Name DSPIC33EP64MC204
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC204-I/PT CAD Model

Description

dSPIC33EP64MC204-I/PT Microcontroller by Microchip Technology

The dSPIC33EP64MC204-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned semiconductor manufacturer, Microchip Technology. This advanced microcontroller unit (MCU) is engineered to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities of a digital signal processor, making it an ideal choice for a wide range of applications, including industrial control systems, automotive applications, motor control, and power conversion.

At the heart of the dSPIC33EP64MC204-I/PT is a powerful DSP engine that offers 70 MIPS of performance, enabling precise and rapid processing of complex algorithms. The device is equipped with 64KB of Flash memory and 8KB of RAM, providing ample space for application code and data storage. It also features an array of peripherals that enhance its functionality, such as:

  • Quadrature Encoder Interface (QEI) for motor and motion control applications.
  • Pulse Width Modulation (PWM) outputs for precise control over power applications.
  • Serial communication modules including UART, SPI, and I2C for versatile connectivity options.
  • 12-bit Analog-to-Digital Converters (ADCs) with high-speed sampling rates, ideal for real-time analog signal monitoring.

The dSPIC33EP64MC204-I/PT is designed with robustness in mind, featuring an extended operating temperature range and a 5V tolerant I/O that can withstand harsh industrial environments. Its TQFP (Thin Quad Flat Pack) packaging ensures a compact footprint on the PCB, making it suitable for space-constrained applications.

With its integrated Charge Time Measurement Unit (CTMU) for touch sensing applications, this DSC is also a perfect fit for user interface controls. Furthermore, Microchip's MPLAB® development ecosystem supports the dSPIC33EP64MC204-I/PT, providing developers with comprehensive tools for easy programming and debugging.

Whether you're designing an advanced motor control system, an energy-efficient power supply, or a sophisticated sensor interface, the dSPIC33EP64MC204-I/PT offers the performance, versatility, and reliability that modern applications demand.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1673 $55.5057
20+ $5.0603 $101.2060
31+ $4.9022 $151.9682
43+ $4.7440 $203.9920
55+ $4.5859 $252.2245
73+ $4.1115 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess