EN
  • EN
  • DE

DSPIC33EV128GM106-I/MR

Part No DSPIC33EV128GM106-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64QFN / MCU 16-bit dsPIC CISC 128KB Flash 5V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EV
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 773515-DSPIC33EV128GM106-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EV128GM106
Introduction Date November 18, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM106-I/MR CAD Model

Description

dSPIC33EV128GM106-I/MR - High-Performance Digital Signal Controller

The dSPIC33EV128GM106-I/MR from Microchip Technology is a robust digital signal controller (DSC) that combines the benefits of a microcontroller with the digital signal processing (DSP) capabilities to deliver a versatile and powerful solution for embedded control applications. This particular device is part of the dsPIC33E series and is designed to cater to demanding applications that require efficient manipulation of digital signals for real-time processing tasks.

Key Features

  • Core Performance: The dSPIC33EV128GM106-I/MR operates with a 70 MIPS (Million Instructions Per Second) dsPIC DSC core, which ensures swift execution of complex algorithms and control functions.
  • Memory: It is equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The device features DSP engine capabilities, including a modified Harvard architecture, 16-bit wide data paths, and a 40-bit wide accumulator, which are ideal for high-speed numeric processing.
  • Robust I/O Capabilities: The controller includes a variety of peripherals such as UART, SPI, I2C modules for communication, PWM outputs for motor control, and analog-to-digital converters (ADCs) for interfacing with analog sensors.
  • Enhanced Connectivity: With its flexible serial communication interfaces, the dSPIC33EV128GM106-I/MR can easily connect to other microcontrollers, sensors, and actuators, facilitating complex multi-device systems.
  • Temperature Range: This DSC operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
  • Package: The dSPIC33EV128GM106-I/MR comes in a 64-pin QFN package, making it a compact solution for space-constrained applications.

Applications

Suitable for a wide range of applications, the dSPIC33EV128GM106-I/MR excels in areas such as:

  • Advanced motor control
  • Power supply and conversion
  • Embedded audio applications
  • Industrial automation and process control
  • Automotive and transportation systems

With its high-speed processing capabilities, robust memory architecture, and extensive set of peripherals, the dSPIC33EV128GM106-I/MR is an excellent choice for engineers looking to implement advanced control systems that require a high degree of precision and efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4801 $51.8408
19+ $5.3170 $101.0230
30+ $5.1509 $154.5270
41+ $4.9847 $204.3727
52+ $4.8186 $250.5672
70+ $4.3201 $302.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess