EN
  • EN
  • DE

DSPIC33EV64GM002-I/SO

Part No DSPIC33EV64GM002-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EV64GM002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1056358-DSPIC33EV64GM002-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM002-I/SO CAD Model

Description

Product Overview: DSPIC33EV64GM002-I/SO by Microchip Technology

The DSPIC33EV64GM002-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is well-suited for a wide range of applications, including automotive systems, industrial control, motor control, and power conversion.

Key Features:

  • Core: The device features a 70 MIPS dsPIC33E core with DSP-enhanced instruction set, providing a perfect blend of speed and power efficiency for complex algorithms and control functions.
  • Memory: It comes with 64KB of Flash memory and 8KB of RAM, ensuring ample space for application code and data storage.
  • Input/Output: The DSPIC33EV64GM002-I/SO offers a rich set of peripherals, including high-speed PWM modules, analog-to-digital converters (ADCs), and various serial communication interfaces such as UART, SPI, and I2C.
  • Motor Control PWMs: The device includes advanced PWMs optimized for motor control, supporting features like dead-time compensation and fault protection.
  • Robust Analog Features: With a 10-bit ADC that supports up to 1.1 Msps, the DSC can handle precise analog signal measurements, which is crucial for real-time control applications.
  • Operational Temperature Range: The DSPIC33EV64GM002-I/SO operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The component is available in a space-saving 28-pin SOIC package, making it ideal for compact designs.
  • Power Management: It features flexible power management options, including power-saving modes, to optimize power consumption for various application requirements.

Applications:

The DSPIC33EV64GM002-I/SO is ideally suited for applications that require a combination of control and signal processing capabilities. Its features make it an excellent choice for:

  • Automotive applications, such as sensor interfacing and actuator control
  • Advanced motor control systems, including brushless DC and stepper motors
  • Power supply and power management systems
  • Industrial automation and process control
  • Consumer electronics that require high computational performance

With its robust architecture, rich feature set, and high level of integration, the DSPIC33EV64GM002-I/SO from Microchip Technology stands out as a powerful solution for designers looking to optimize their embedded systems for both performance and efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess