EN
  • EN
  • DE

DSPIC33EV64GM002T-I/MM

Part No DSPIC33EV64GM002T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203100-DSPIC33EV64GM002T-I/MM
Win Source Part Number Cross
Category Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tape & Reel (TR)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM002T-I/MM CAD Model

Description

Microchip Technology's DSPIC33EV64GM002T-I/MM: A High-Performance Digital Signal Controller

Microchip Technology's DSPIC33EV64GM002T-I/MM is a cutting-edge digital signal controller (DSC) designed to cater to the demanding needs of modern embedded control applications. This DSC is part of Microchip's dsPIC33E family and is known for its high-speed DSP performance combined with the versatility of a robust microcontroller (MCU).

Key Features

  • Core Performance: The DSPIC33EV64GM002T-I/MM operates at a maximum frequency of 70 MHz, delivering exceptional speed and processing power which is essential for applications requiring fast and complex mathematical computations.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for application code storage and facilitating efficient in-circuit programming and debugging.
  • RAM: The device includes 8 KB of RAM, ensuring smooth operation and data manipulation for real-time applications.
  • Advanced Peripherals: This DSC boasts a range of peripherals, including high-resolution PWM, ADCs, and communication interfaces like UART, SPI, and I2C, making it highly versatile for various control tasks.
  • Motor Control PWMs: The inclusion of specialized PWMs supports advanced motor control applications, allowing for precise speed and torque control of various motor types.
  • Robust Design: The DSPIC33EV64GM002T-I/MM is designed to operate in extended temperature ranges, making it suitable for industrial environments.
  • Package: It is available in a compact 28-pin QFN package, making it ideal for space-constrained applications.
  • Development Support: Microchip offers comprehensive development tools, including software libraries and development boards, to accelerate the design process and reduce time to market.

Applications

The DSPIC33EV64GM002T-I/MM is engineered to address the needs of a wide array of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and process control
  • Automotive and transportation systems
  • Audio and speech processing

With its powerful DSP capabilities, extensive memory, and versatile peripherals, the DSPIC33EV64GM002T-I/MM from Microchip Technology is an ideal choice for engineers looking to push the boundaries of embedded control systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess