EN
  • EN
  • DE

DSPIC33FJ128GP310-I/PT

Part No DSPIC33FJ128GP310-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 142813-DSPIC33FJ128GP310-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP310-I/PT CAD Model

Description

dSPIC33FJ128GP310-I/PT Microcontroller from Microchip Technology

The dSPIC33FJ128GP310-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This integration makes it ideally suited for applications that require complex, real-time signal processing along with the control capabilities of a microcontroller.

Key Features

  • Core: The device features a 40 MIPS (million instructions per second) dsPIC core with DSP (Digital Signal Processing) capabilities, making it capable of executing digital filters, FFTs (Fast Fourier Transforms), and other demanding algorithms.
  • Program Memory: It comes with 128KB of flash memory, providing ample space for application code.
  • RAM: The controller is equipped with 16KB of RAM, allowing for efficient handling of data and buffering.
  • Digital I/O: Users can benefit from its 85 high-speed digital I/O pins for versatile interfacing options.
  • Analog Features: It also includes 16-bit ADCs (Analog-to-Digital Converters) with up to 32 channels, making it suitable for precision analog sensing.
  • Communication Interfaces: The dSPIC33FJ128GP310-I/PT supports a variety of communication protocols, including UART, SPI, and I2C, for easy integration into a wide range of systems.
  • Operating Voltage: This device operates at a voltage range of 3.0V to 3.6V, which is typical for many digital systems and ensures compatibility with a variety of peripherals.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Package: The microcontroller comes in a 100-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications.

Applications

The dSPIC33FJ128GP310-I/PT is a versatile component that can be used in a wide array of applications, including:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive systems
  • Audio Applications
  • Medical Devices

With its robust feature set, the dSPIC33FJ128GP310-I/PT is an excellent choice for designers who require a single chip that can handle complex DSP tasks while providing the full functionality of a microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4497 $87.4497
2+ $71.7532 $143.5064
3+ $69.5114 $208.5342
4+ $67.2684 $269.0736
5+ $65.0265 $325.1325
6+ $58.2998 $349.7988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess