EN
  • EN
  • DE

DSPIC33FJ128GP310A-I/PF

Part No DSPIC33FJ128GP310A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ128GP310
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1318922-DSPIC33FJ128GP310A-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP310A-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ128GP310A-I/PF

The DSPIC33FJ128GP310A-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the versatility and ease of use of a microcontroller (MCU). This powerful component is ideal for applications that require complex, real-time signal processing combined with the control capabilities of a traditional microcontroller.

Key Features

  • Core: The DSPIC33FJ128GP310A-I/PF is built on a 16-bit dsPIC33F core that can run at up to 40 MIPS (Million Instructions Per Second), providing the speed necessary for demanding applications.
  • Memory: It comes with 128 KB of Flash memory and 16 KB of SRAM, ensuring ample space for program storage and efficient data management.
  • Programmable I/O: The device includes a variety of programmable input/output options, including digital I/O pins, analog inputs, and PWM outputs, making it highly adaptable to a range of uses.
  • Advanced Peripherals: Onboard peripherals include timers, counters, UART, SPI, and I2C modules, allowing for easy interfacing with other components and systems.
  • Robust Analog Features: The DSC features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, providing precise measurement capabilities for sensor data and other analog signals.
  • Power Management: It offers a range of power-saving modes, which enable the design of energy-efficient applications.
  • Package: The DSPIC33FJ128GP310A-I/PF is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained designs.
  • Temperature Range: This DSC operates over an industrial temperature range, making it reliable in a variety of harsh environments.

Applications

The DSPIC33FJ128GP310A-I/PF is versatile enough to be used in a wide array of applications, including but not limited to motor control, power conversion, industrial automation, and audio processing. Its combination of processing power, memory, and peripherals also makes it suitable for complex algorithms and control systems in automotive and aerospace industries.

Overall, the DSPIC33FJ128GP310A-I/PF from Microchip Technology is a powerful and flexible solution for developers looking to create advanced, real-time embedded systems that require a mix of signal processing and control functions.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess