EN
  • EN
  • DE

DSPIC33FJ128MC506A-I/PT

Part No DSPIC33FJ128MC506A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
The number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number DSPIC33FJ128MC506A
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 714129-DSPIC33FJ128MC506A-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC506A-I/PT CAD Model

Description

Product Overview

The dSPIC33FJ128MC506A-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring advanced control algorithms and high-speed data processing, such as motor control, power supplies, and embedded control applications.

Key Features

  • Core Performance: The device boasts a 40 MIPS (million instructions per second) performance at 40 MHz, ensuring swift execution of complex algorithms.
  • Program Memory: It comes with 128 KB of flash memory, providing ample space for robust applications.
  • RAM: With 16 KB of RAM, this DSC allows for efficient data manipulation and buffer storage.
  • Peripheral Features: It includes a rich set of peripherals such as PWM outputs, timers, input capture, output compare, and a Quadrature Encoder Interface, enabling versatile control schemes.
  • Communication Interfaces: The device is equipped with multiple communication interfaces including UART, SPI, I2C, and CAN modules, facilitating easy data exchange and connectivity with other devices.
  • Robust Design: It operates within an extended temperature range and includes features like brown-out reset, power-on reset, and watchdog timer for reliable operation in harsh environments.
  • Packaging: The DSC comes in a 64-pin TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.

Advanced Control Capabilities

The dSPIC33FJ128MC506A-I/PT is optimized for control applications, featuring Digital Signal Processing (DSP) engine capabilities that enable efficient execution of complex math functions, which are essential for advanced control algorithms such as Field Oriented Control (FOC) for AC motors.

Development Support

Microchip provides extensive support for development with the dSPIC33FJ128MC506A-I/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE) for code development and debugging. This ecosystem of tools accelerates the development process and helps bring products to market faster.

Applications

With its powerful features and capabilities, the dSPIC33FJ128MC506A-I/PT is ideal for a diverse range of applications, such as:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Power conversion and management
  • Automotive and transportation systems
  • Audio and speech processing

Microchip's commitment to quality and long-term availability makes the dSPIC33FJ128MC506A-I/PT a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5679 $89.5679
2+ $73.4915 $146.9830
3+ $71.1954 $213.5862
4+ $68.8981 $275.5924
5+ $66.6019 $333.0095
6+ $59.7123 $358.2738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess