EN
  • EN
  • DE

DSPIC33FJ128MC510A-I/PT

Part No DSPIC33FJ128MC510A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 773537-DSPIC33FJ128MC510A-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ128MC510
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC510A-I/PT CAD Model

Description

dSPIC33FJ128MC510A-I/PT Digital Signal Controller

The dSPIC33FJ128MC510A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational prowess and speed of a Digital Signal Processor (DSP) with the peripheral integration and ease-of-use of a microcontroller (MCU). This product is ideally suited for applications that require complex, real-time control algorithms, such as motor control, power supplies, and advanced sensing.

Key Features:

  • High-Performance DSC Core: The device boasts a modified Harvard architecture that enables simultaneous data and program access. With a 40 MIPS performance at 40MHz, it ensures swift and efficient processing, making it suitable for demanding applications.
  • Ample Program Memory: It comes with 128KB of flash memory, which provides a substantial space for complex application code.
  • Generous RAM: The inclusion of 16KB of RAM allows for efficient data manipulation and buffering, which is essential for real-time signal processing tasks.
  • Advanced Peripheral Integration: The DSC features a range of integrated peripherals including PWM outputs, analog-to-digital converters (ADCs), and input capture modules, which facilitate complex control tasks.
  • Robust Serial Communication Interfaces: Multiple serial interfaces such as UART, SPI, and I2C are available, enabling easy communication with other devices and systems.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, this DSC is designed for use in harsh environments.
  • Surface Mount Package: The TQFP (Thin Quad Flat Pack) package ensures a compact footprint, which is beneficial for space-constrained applications.
  • Power Management: It features flexible power management modes, which help in reducing power consumption during idle periods.

Applications:

The dSPIC33FJ128MC510A-I/PT is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Automotive Applications
  • Motor Control (BLDC, PMSM, ACIM)
  • Power Conversion (DC-DC converters, Inverters)
  • Robotics
  • Smart Sensors and Instrumentation

Microchip Technology's commitment to quality and long-term availability makes the dSPIC33FJ128MC510A-I/PT a reliable choice for engineers and designers looking to develop high-performance embedded systems that can withstand the test of time.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9342 $59.7368
9+ $12.2537 $110.2833
13+ $11.8708 $154.3204
18+ $11.4879 $206.7822
23+ $11.1050 $255.4150
31+ $9.9562 $308.6422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess