EN
  • EN
  • DE

DSPIC33FJ12MC201-I/SS

Part No DSPIC33FJ12MC201-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 20SSOP / MCU 16-bit dsPIC RISC 12KB Flash 3.3V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 15
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 773546-DSPIC33FJ12MC201-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ12MC201
Introduction Date January 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC201-I/SS CAD Model

Description

Product Overview: DSPIC33FJ12MC201-I/SS

The DSPIC33FJ12MC201-I/SS is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This integration makes it an ideal choice for applications requiring complex algorithms and precise control, such as motor control, power supplies, and embedded control systems.

Key Features

  • Core: The device features a 40 MIPS (million instructions per second) dsPIC core, which provides the speed and processing power needed for demanding applications.
  • Program Memory: It comes with 12 KB of on-chip, flash program memory, allowing for robust application development without the need for external memory components.
  • RAM: With 1 KB of RAM, this DSC ensures smooth data handling and efficient operation of complex algorithms.
  • Digital I/O: The DSPIC33FJ12MC201-I/SS is equipped with 16 versatile I/O pins that can be used for a variety of digital input and output functions.
  • Timers: A range of timers, including a 16-bit timer and a watchdog timer, provide the necessary tools for precise event scheduling and system resets.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, making it easy to integrate into various systems and communicate with other devices.
  • Analog Features: The DSC includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to four channels, enabling the device to process analog signals and use them for digital control.
  • Temperature Range: This product operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Housed in a 28-pin SSOP (Shrink Small Outline Package), the DSPIC33FJ12MC201-I/SS offers a compact footprint suitable for space-constrained applications.

Applications

The DSPIC33FJ12MC201-I/SS is an excellent choice for a wide range of applications that require precise control and high-speed signal processing. Common applications include:

  • Brushless DC motor control
  • Power supply control
  • Industrial control systems
  • Automotive and aeronautical control systems
  • Embedded audio and speech processing

With its robust feature set and high-performance capabilities, the DSPIC33FJ12MC201-I/SS from Microchip Technology is a versatile and powerful component for advanced digital control systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7897 $52.6867
26+ $3.9301 $102.1826
40+ $3.8072 $152.2880
55+ $3.6844 $202.6420
71+ $3.5616 $252.8736
94+ $3.1932 $300.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess