EN
  • EN
  • DE

DSPIC33FJ16GS402-I/SO

Part No DSPIC33FJ16GS402-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ16GS402
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ16GS402ISO
Standard Package 27
Win Source Part Number 1322383-DSPIC33FJ16GS402-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS402-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ16GS402-I/SO

The DSPIC33FJ16GS402-I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the peripheral integration and ease-of-use of a microcontroller (MCU). This 16-bit DSC is an ideal choice for applications requiring advanced algorithms and processing-intensive tasks, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The DSPIC33FJ16GS402-I/SO operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing robust computational capability for complex algorithms.
  • Program Memory: With 16 KB of flash memory, this DSC offers ample space for application code, supporting intricate programs without the need for external memory components.
  • RAM: It comes with 2 KB of RAM, facilitating efficient data handling and manipulation for real-time processing tasks.
  • Digital Signal Processing: The device features DSP engine capabilities, including a modified Harvard architecture, an optimized instruction set, and multiple 40-bit wide accumulators for high-precision calculations.
  • Peripheral Integration: This controller boasts a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V allows for compatibility with a variety of power supply designs and ensures efficient power usage.
  • Temperature Range: The industrial temperature range of -40°C to +125°C guarantees reliable operation under extreme environmental conditions.
  • Packaging: Housed in a compact SOIC package, the DSPIC33FJ16GS402-I/SO offers a space-saving solution for densely populated PCBs.

Applications

The DSPIC33FJ16GS402-I/SO is versatile enough to be used in a wide array of applications, particularly where precise control and high-speed processing are necessary. Typical use cases include:

  • Advanced motor control systems
  • Power supply and power conversion systems
  • Audio and speech processing
  • Industrial automation and control
  • Automotive and transportation systems

With its blend of performance, memory, and peripheral integration, the DSPIC33FJ16GS402-I/SO from Microchip Technology stands out as a robust solution for demanding applications that require the efficiency and functionality of both DSPs and MCUs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0425 $50.2125
13+ $8.2400 $107.1200
19+ $7.9825 $151.6675
26+ $7.7250 $200.8500
34+ $7.4675 $253.8950
45+ $6.6950 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess