EN
  • EN
  • DE

DSPIC33FJ16GS502-I/SP

Part No DSPIC33FJ16GS502-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SPDIP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33FJ16GS502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ16GS502ISP
Standard Package 15
Win Source Part Number 1322532-DSPIC33FJ16GS502-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502-I/SP CAD Model

Description

dSPIC33FJ16GS502-I/SP: A Robust Digital Signal Controller by Microchip Technology

The dSPIC33FJ16GS502-I/SP is a high-performance 16-bit digital signal controller (DSC) from the reputable Microchip Technology. This compact and powerful component is designed to execute digital signal processing (DSP) and control algorithms effectively, making it an ideal choice for a wide array of applications including motor control, power conversion, and audio processing.

Key Features:

  • Core Performance: The dSPIC33FJ16GS502-I/SP boasts a 40 MIPS (million instructions per second) performance at 3.0V to 3.6V, ensuring swift and efficient processing capabilities for demanding applications.
  • Program Memory: It comes with 16 KB of flash memory, providing ample space for complex algorithms and applications.
  • Data RAM: 2 KB of RAM is available for data storage, facilitating efficient handling of variables and runtime data.
  • Digital I/O: The device includes 21 I/O pins that can be configured for a variety of digital interface requirements, providing versatility in system design.
  • Advanced Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) including up to 13 channels, this DSC enables precise measurement and control of analog signals.
  • Communication Interfaces: It supports a range of communication protocols such as SPI, I2C, and UART, allowing for easy integration with other components and peripherals.
  • Robust Temperature Range: The dSPIC33FJ16GS502-I/SP operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The device is offered in a 28-pin SPDIP (Plastic Dual Inline Package) that is suitable for through-hole mounting, providing a reliable mechanical and electrical connection.

Applications:

The versatility of the dSPIC33FJ16GS502-I/SP makes it suitable for a variety of applications, particularly where precise control and DSP are required. It is extensively used in:

  • Motor Control Systems
  • Power Supply and Conversion
  • Smart Sensors
  • Audio Applications
  • Automotive and Industrial Control Systems

With its combination of DSP and microcontroller functionalities, the dSPIC33FJ16GS502-I/SP from Microchip Technology offers a single-chip solution for complex control applications, striking an excellent balance between performance, power consumption, and ease of use.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess