EN
  • EN
  • DE

DSPIC33FJ16GS504-I/PT

Part No DSPIC33FJ16GS504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V Automotive 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b, D/A 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773554-DSPIC33FJ16GS504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ16GS504
Introduction Date February 08, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ16GS504-I/PT Digital Signal Controller

The DSPIC33FJ16GS504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering a perfect blend of the processing power of a DSP and the functionality of a microcontroller (MCU). This integration makes it an ideal candidate for a range of applications, including advanced motor control, power conversion, LED lighting, and general-purpose embedded control.

Key Features

  • Core Processor: The DSC features a 16-bit dsPIC core with a maximum speed of 40 MIPS, providing robust computational capabilities for signal processing tasks.
  • Program Memory: It comes with 16KB of flash memory, allowing for ample space for application code storage.
  • Data RAM: With 2KB of RAM, the device offers sufficient temporary data storage for real-time operations and complex algorithms.
  • I/O and Peripherals: The DSPIC33FJ16GS504-I/PT includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, and ADCs for analog signal processing. Additionally, it has PWM outputs which are essential for motor control and power conversion applications.
  • Operating Voltage: It operates within a range of 3.0V to 3.6V, suitable for low-power applications.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: The DSC is available in a 44-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Robust Design: It features on-chip debugging for easier development, along with fail-safe clock monitoring and flexible clock options to enhance system reliability.

Applications

The DSPIC33FJ16GS504-I/PT is designed to meet the demands of a variety of high-performance embedded system applications. Its advanced control features make it suitable for:

  • Advanced motor control systems
  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Intelligent sensor processing
  • Automotive and aeronautics instrumentation
  • Audio applications and noise cancellation systems

With its robust feature set and high level of integration, the DSPIC33FJ16GS504-I/PT from Microchip Technology is a versatile solution that can enhance the performance and efficiency of a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0944 $55.4720
11+ $9.1031 $100.1341
18+ $8.8187 $158.7366
24+ $8.5342 $204.8208
31+ $8.2497 $255.7407
41+ $7.3963 $303.2483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,425 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess