EN
  • EN
  • DE

DSPIC33FJ256MC710A-E/PT

Part No DSPIC33FJ256MC710A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 256KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 773568-DSPIC33FJ256MC710A-E/PT
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33FJ256MC710
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710A-E/PT CAD Model

Description

Microchip Technology DSPIC33FJ256MC710A-E/PT Product Overview

The DSPIC33FJ256MC710A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, integrated with an array of features that make it an ideal choice for applications requiring a perfect blend of microcontroller (MCU) and digital signal processing (DSP) capabilities. This DSC is designed to cater to the demanding needs of advanced motor control, automotive, industrial control, and various other applications where efficient real-time control and processing are paramount.

Key Features

  • Core: The DSPIC33FJ256MC710A-E/PT is built around a powerful 16-bit dsPIC33F core, which can run at a maximum speed of 40 MIPS (Million Instructions Per Second), ensuring swift execution of complex algorithms and control tasks.
  • Memory: It comes equipped with 256 KB of Flash memory for program storage and 30 KB of RAM for data, which is ample for hosting a variety of applications and facilitating efficient data manipulation.
  • Digital I/O: The device features up to 85 General-Purpose I/O (GPIO) pins, providing extensive interface options with external circuits and peripherals.
  • Advanced Peripherals: Onboard are various peripherals including UART, SPI, I2C modules for serial communication, as well as PWM outputs, and Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and implementing sophisticated control schemes.
  • Robust Timer/Counters: Multiple 16-bit and 32-bit timers/counters enable precise event timing and measurement, which is critical in control applications.
  • Motor Control PWMs: Specialized PWM outputs with features like fault inputs and dead-time control support advanced motor control applications.
  • Operating Voltage: The DSPIC33FJ256MC710A-E/PT operates within a range of 3.0V to 3.6V, making it suitable for a wide array of power environments.
  • Temperature Range: This DSC is designed to perform reliably within the industrial temperature range of -40°C to +85°C.
  • Packaging: It is available in a 100-pin TQFP package, which is ideal for space-constrained applications.

Applications

The DSPIC33FJ256MC710A-E/PT is versatile enough to fit into a multitude of application areas. Its high-speed processing and rich set of peripherals make it particularly well-suited for:

  • Advanced Motor Control Systems
  • Automotive Applications
  • Power Supply Control
  • Industrial Automation and Process Control
  • Robotics
  • Audio Processing
  • Communication Systems

With its combination of microcontroller versatility and DSP performance, the DSPIC33FJ256MC710A-E/PT from Microchip Technology is a powerful solution for developers looking to create sophisticated and responsive control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9299 $73.8598
4+ $30.3014 $121.2056
6+ $29.3546 $176.1276
9+ $28.4077 $255.6693
11+ $27.4607 $302.0677
15+ $24.6200 $369.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess