EN
  • EN
  • DE

DSPIC33FJ32GP202-I/SP

Part No DSPIC33FJ32GP202-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC33FJ32GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869799-DSPIC33FJ32GP202-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP202-I/SP CAD Model

Description

Microchip Technology's DSPIC33FJ32GP202-I/SP Product Overview

The DSPIC33FJ32GP202-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the integrated features and ease-of-use of a microcontroller (MCU). This product is ideally suited for a wide array of applications, including industrial control systems, automotive applications, motor control, and power management solutions.

Key Features

  • Core: The DSPIC33FJ32GP202-I/SP is built around a 16-bit dsPIC core, which can run at a maximum speed of 40 MIPS (Million Instructions Per Second), offering a perfect balance between high-speed processing and power efficiency.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for complex algorithms and program code.
  • RAM: The device includes 4 KB of SRAM, which is essential for temporary data storage and stack operations.
  • I/O Pins: Equipped with 21 I/O pins, this controller offers versatile interfacing options with external peripherals and devices.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with up to 13 channels allows for accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, enabling easy data exchange and connectivity with other devices.
  • Robust Timers: With its advanced timer functionalities, including 16-bit and 32-bit timers, the DSPIC33FJ32GP202-I/SP can handle complex timing tasks and pulse width modulation (PWM) for motor control applications.
  • Operating Voltage: This DSC operates within a range of 3.0V to 3.6V, making it compatible with most common power supply standards.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to +125°C.
  • Packaging: The device is available in a 28-pin SPDIP (Plastic Dual In-line Package), which is suitable for prototyping as well as production runs.

Applications

The DSPIC33FJ32GP202-I/SP is a versatile DSC that can be used in various applications due to its rich set of features. Some of the common applications include:

  • Advanced motor control systems
  • Automotive electronics
  • Power supply and power management systems
  • Industrial automation and process control
  • Consumer electronics
  • Medical devices

Overall, the DSPIC33FJ32GP202-I/SP from Microchip Technology is a powerful and flexible solution for developers looking to integrate DSP capabilities with the functionality of a traditional microcontroller in their designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0720 $114.1440
3+ $46.8283 $140.4849
4+ $45.3649 $181.4596
6+ $43.9016 $263.4096
7+ $42.4382 $297.0674
10+ $38.0480 $380.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess