EN
  • EN
  • DE

DSPIC33FJ32GS406-50I/PT

Part No DSPIC33FJ32GS406-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 50 MIPs 32KB (32K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 50 MIPs
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33FJ32GS406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869800-DSPIC33FJ32GS406-50I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS406-50I/PT CAD Model

Description

Product Overview

The dSPIC33FJ32GS406-50I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This particular device is ideal for applications requiring efficient operations and precise control such as in power supplies, converters, and motor control systems.

Key Features

  • Core Performance: The dSPIC33FJ32GS406-50I/PT operates at a maximum frequency of 50MHz, providing robust processing capabilities with a modified Harvard architecture that enables simultaneous data and instruction accesses.
  • Program Memory: It comes with 32KB of flash program memory, allowing ample space for complex algorithms and applications.
  • RAM: The device boasts 8KB of RAM, which facilitates efficient data handling and manipulation.
  • Digital Signal Processing: With its DSP engine, this DSC can perform multiply-accumulate operations and other DSP functions rapidly, making it suitable for high-speed numeric processing tasks.
  • I/O Pins: The controller includes 21 analog inputs and up to 35 general-purpose I/O pins, giving designers flexibility in interfacing with external devices.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C ensures reliable operation under harsh conditions.
  • Communication Interfaces: It supports various communication protocols, including I2C, SPI, UART, and CAN for easy integration into a wide array of systems.
  • Package: The 64-pin TQFP (Thin Quad Flat Pack) package allows for a compact footprint on PCBs.
  • Power Management: Advanced power management features help to minimize power consumption during operation.

Applications

The dSPIC33FJ32GS406-50I/PT is versatile and can be used in a variety of applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Conversion
  • Brushless DC (BLDC) Motor Control
  • LED Lighting Systems
  • Automotive and Industrial Control Systems

With its robust feature set and high-performance capabilities, the dSPIC33FJ32GS406-50I/PT from Microchip Technology is a powerful solution for designers looking to develop advanced control systems with demanding processing requirements.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess