EN
  • EN
  • DE

DSPIC33FJ64GP204-I/PT

Part No DSPIC33FJ64GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Number of I/O 35
Family Name DSPIC33FJ64GP204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845075-DSPIC33FJ64GP204-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP204-I/PT CAD Model

Description

Microchip Technology DSPIC33FJ64GP204-I/PT

The DSPIC33FJ64GP204-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control precision needed for complex and demanding applications. This DSC integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal choice for applications in automotive, industrial control, motor control, power conversion, and various other embedded control systems.

Key Features:

  • Core: The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, ensuring high performance and easy code optimization.
  • Memory: It comes with 64 KB of flash memory and 8 KB of SRAM, providing ample space for complex algorithms and control programs.
  • Speed: Operating at speeds up to 40 MIPS (million instructions per second), this DSC can handle high-speed control loops and signal processing tasks efficiently.
  • Peripheral Integration: The DSPIC33FJ64GP204-I/PT includes a variety of peripherals such as UART, SPI, I2C modules, and up to 16 PWM outputs, making it versatile for interfacing with various external components.
  • Robust Timers and Input Capture: The device features advanced timers, including 32-bit timers, as well as input capture for precise event timing and measurement.
  • Analog Features: It also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate analog signal acquisition.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: The DSPIC33FJ64GP204-I/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.

Applications:

With its powerful features, the DSPIC33FJ64GP204-I/PT is well-suited for a wide range of applications, including:

  • Advanced Motor Control Systems
  • Automotive Applications
  • Industrial Automation and Process Control
  • Power Supply and Conversion
  • Robotic Systems
  • Audio Applications and Signal Processing

Overall, the DSPIC33FJ64GP204-I/PT by Microchip Technology provides a flexible, powerful, and efficient solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0740 $60.3700
11+ $9.9069 $108.9759
16+ $9.5973 $153.5568
22+ $9.2877 $204.3294
28+ $8.9781 $251.3868
38+ $8.0494 $305.8772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess