EN
  • EN
  • DE

DSPIC33FJ64GP802-E/SP

Part No DSPIC33FJ64GP802-E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b; D/A 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name dsPIC33FJ64GP802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869810-DSPIC33FJ64GP802-E/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP802-E/SP CAD Model

Description

Microchip Technology's DSPIC33FJ64GP802-E/SP Product Overview

The DSPIC33FJ64GP802-E/SP from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers with the computational power of Digital Signal Processors (DSPs). This compact, surface-mountable, dual-core chip is designed to execute digital filtering, complex algorithms, and control applications with efficiency and precision.

Key Features

  • Processing Core: The device is equipped with a 16-bit modified Harvard architecture processor, which allows it to run at speeds up to 40 MIPS (Million Instructions Per Second), providing the computational power needed for high-speed signal processing.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, facilitating robust application development without the need for frequent external memory calls.
  • Advanced Peripherals: A variety of built-in peripherals support complex applications. These include UART, SPI, I2C modules for serial communication, and PWM outputs for precise motor control or power conversion.
  • Robust I/O: The DSPIC33FJ64GP802-E/SP features 21 I/O pins that provide the flexibility to interface with a wide range of external devices and sensors.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the controller to handle analog inputs seamlessly, which is essential for sensor data acquisition and real-time analysis.

Applications

With its powerful processing capabilities and versatile peripherals, the DSPIC33FJ64GP802-E/SP is ideal for a broad spectrum of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Embedded audio applications
  • Industrial control systems
  • Automotive and aerospace control units

Reliability and Quality

As with all Microchip products, the DSPIC33FJ64GP802-E/SP is designed with a focus on reliability and long-term performance. It operates within a temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The device is also compliant with RoHS and lead-free standards, reflecting Microchip's commitment to environmental sustainability.

For engineers and developers looking for a powerful, efficient, and versatile digital signal controller, the DSPIC33FJ64GP802-E/SP from Microchip Technology stands out as an excellent choice that balances performance, power consumption, and functionality.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess