EN
  • EN
  • DE

DSPIC33FJ64GP804-E/MLVAO

Part No DSPIC33FJ64GP804-E/MLVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 16384 Bytes, 40 MHz, 3 to 3.6V, QFN-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964502-DSPIC33FJ64GP804-E/MLVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP804-E/MLVAO CAD Model

Description

dSPIC33FJ64GP804-E/MLVAO: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ64GP804-E/MLVAO is an advanced digital signal controller (DSC) designed by Microchip Technology, which combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This powerful hybrid offers a perfect solution for applications that require complex algorithms, fast data processing, and precise control, such as in the automotive, industrial, and communication sectors.

Key Features:

  • Core Performance: The device features a 16-bit dsPIC core with a maximum speed of 40 MIPS (Million Instructions Per Second) at 3.0-3.6V, enabling swift computation and processing capabilities.
  • Memory: It is equipped with 64KB of flash memory and 8KB of RAM, providing ample space for code storage and efficient data management.
  • Advanced Peripherals: The DSC includes a variety of peripherals, such as UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) with multiple channels for accurate analog signal measurements.
  • Robust Timers and PWM: It boasts 16-bit and 32-bit timers along with advanced PWM modules, ideal for precise timing operations and motor control applications.
  • Enhanced Control: The device features a Motor Control PWM interface and Quadrature Encoder Interface, which are essential for advanced motor control applications.
  • Power Management: The dSPIC33FJ64GP804-E/MLVAO offers power-saving options like sleep and idle modes, which help in reducing the overall power consumption of the system.

Package and Temperature Range:

The DSC comes in a 44-pin QFN package, which is known for its small footprint and excellent thermal performance. It operates within an extended temperature range, making it suitable for harsh environments.

Development Support:

Microchip Technology provides comprehensive development tools for the dSPIC33FJ64GP804-E/MLVAO, including the MPLAB Integrated Development Environment (IDE) and a wide range of software libraries. These tools facilitate rapid development and debugging, allowing engineers to bring their products to market faster.

With its blend of microcontroller ease-of-use and DSP performance, the dSPIC33FJ64GP804-E/MLVAO is a versatile choice for developers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess