EN
  • EN
  • DE

MC9328MX1CVM15

Part No MC9328MX1CVM15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX Integrated Portable System Processor | IC MPU I.MX1 150MHZ 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 256-MAPBGA
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MX1
Manufacturer Pack Quantity 760
MSL Level 3 (168 Hours)
Win Source Part Number 1220410-MC9328MX1CVM15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9328MX1CVM15 CAD Model

Description

The NXP MC9328MX1CVM15 is a highly integrated microprocessor designed for advanced multimedia applications. Based on the ARM920T™ core, this processor operates at a core speed of up to 200 MHz, offering the computational power necessary for handling complex tasks in consumer, industrial, and automotive markets.

Key Features

  • High-Performance ARM Core: With the ARM920T core, the MC9328MX1CVM15 delivers efficient processing capabilities suitable for a wide range of multimedia applications.
  • Integrated Memory: The processor includes a 16 KB instruction cache and a 16 KB data cache, which help to improve system performance by reducing memory latency.
  • Enhanced Multimedia Support: It features a dedicated Multimedia Co-Processor (MC9328MX1) that accelerates image processing tasks, enabling smoother video playback and graphics rendering.
  • Power Management: The MC9328MX1CVM15 is equipped with power management features that allow for reduced power consumption during idle or low-activity periods, making it ideal for portable devices.
  • Connectivity Options: A range of connectivity options are available, including USB, UART, SPI, and I2C interfaces, providing flexibility for various peripheral connections.
  • Robust Security: Security features such as a secure boot process and hardware-accelerated encryption ensure the integrity and confidentiality of data.

Applications

The processor's rich feature set makes it well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Value CPU Core ARM920T Operating Frequency Up to 200 MHz Cache 16 KB Instruction, 16 KB Data Interfaces USB, UART, SPI, I2C Package MAPBGA-256

The NXP MC9328MX1CVM15 is a versatile and powerful microprocessor that brings high performance and advanced features to the heart of your multimedia applications.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess