EN
  • EN
  • DE

DSPIC33FJ64GS610-I/PT

Part No DSPIC33FJ64GS610-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ64GS610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869812-DSPIC33FJ64GS610-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS610-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64GS610-I/PT Product Overview

The DSPIC33FJ64GS610-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful hybrid device is ideal for applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor management.

Key Features

  • High-Performance DSC Core: The DSPIC33FJ64GS610-I/PT features a 16-bit modified Harvard architecture that can execute up to 40 MIPS (Million Instructions Per Second) at 3.0V, ensuring efficient handling of complex algorithms and control tasks.
  • Ample Program Memory: With 64KB of flash program memory, this DSC provides ample space for robust applications and firmware updates without the need for external memory components.
  • Advanced Peripheral Integration: The device includes a variety of integrated peripherals such as PWM outputs, analog-to-digital converters (ADCs), and input capture modules, facilitating precise control and monitoring in embedded systems.
  • Robust I/O Capabilities: The DSC comes with 53 programmable I/O pins, allowing for versatile interfacing with a wide range of sensors, actuators, and communication modules.
  • Enhanced Connectivity: It features multiple serial communication interfaces, including UART, SPI, and I2C, enabling seamless data exchange with other devices and systems.
  • Temperature Range: The DSPIC33FJ64GS610-I/PT operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Package and Quality

The device is offered in a 64-TQFP (Thin Quad Flat Pack) package, designed for compact and space-constrained applications. It is also RoHS compliant, meeting environmental standards for hazardous substance regulations.

Applications

With its powerful features and flexible I/O options, the DSPIC33FJ64GS610-I/PT is an excellent choice for a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation
  • Automotive and Transportation
  • Audio and Speech Processing
  • Medical Devices

Microchip Technology's DSPIC33FJ64GS610-I/PT combines the best of both worlds, offering the precision of a DSP with the versatility of a microcontroller, making it a top choice for engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1018 $64.4072
8+ $13.2118 $105.6944
12+ $12.7989 $153.5868
17+ $12.3860 $210.5620
21+ $11.9732 $251.4372
28+ $10.7346 $300.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess