EN
  • EN
  • DE

DSPIC33FJ64MC508A-I/PT

Part No DSPIC33FJ64MC508A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSPIC33FJ64MC508
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917681-DSPIC33FJ64MC508A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC508A-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64MC508A-I/PT Product Overview

The DSPIC33FJ64MC508A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This integration makes it an ideal choice for applications requiring advanced algorithms and control systems, such as motor control, power supplies, and embedded control applications.

Key Features

  • Core Processor: The device features a dsPIC core with a maximum speed of 40 MIPS, providing a robust platform for executing digital signal processing and control algorithms.
  • Memory: It comes with 64KB of Flash memory and 16KB of SRAM, ensuring ample space for complex application code and data storage.
  • Input/Output: The DSPIC33FJ64MC508A-I/PT offers a rich set of peripherals, including advanced motor control PWMs, 32-bit timers, and multiple serial communication interfaces such as UART, SPI, and I2C.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurement and processing.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this DSC can operate reliably in harsh environments.
  • Package: The DSC is available in a 64-TQFP package, providing a compact footprint for space-constrained applications.
  • Power Management: It supports multiple power-saving modes, which are critical for power-sensitive designs.

Advanced Control Systems

The DSPIC33FJ64MC508A-I/PT is designed to support complex control systems. Its DSP engine provides the computational capabilities to implement advanced algorithms, such as Fast Fourier Transforms (FFT), digital filters, and control loops, with high precision and speed.

Motor Control Applications

With its specialized peripherals, such as high-resolution PWMs and robust communication interfaces, the DSPIC33FJ64MC508A-I/PT is well-suited for motor control applications. It can manage various types of motors, including AC Induction Motors, Brushless DC Motors, and Stepper Motors, making it versatile for a wide range of industrial and consumer applications.

Development Support

Microchip Technology provides comprehensive development tools for the DSPIC33FJ64MC508A-I/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE). These tools facilitate rapid development and debugging, helping to reduce time-to-market for products using this DSC.

In summary, the DSPIC33FJ64MC508A-I/PT from Microchip Technology is a powerful and versatile DSC that combines the best of microcontroller functionality with DSP performance, tailored for demanding applications that require advanced control and signal processing capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess