EN
  • EN
  • DE

SPC5674FK0MVY3R

Part No SPC5674FK0MVY3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 516FPBGA  /  e200z7 series Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 516-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z7
Core Size 32-Bit Single-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Base Product Number SPC5674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314646518
Standard Package 500
Win Source Part Number 1228622-SPC5674FK0MVY3R
Ultra Librarian 3D Model Ultra Librarian SPC5674FK0MVY3R CAD Model

Description

The NXP SPC5674FK0MVY3R is a state-of-the-art microcontroller designed for advanced automotive applications. This powerful microcontroller is part of NXP's SPC56 32-bit MCU family, which is specifically engineered to meet the high-performance requirements of modern vehicle electronics.

Featuring a cutting-edge e200z7 dual-core Power Architecture, the SPC5674FK0MVY3R operates at a frequency of up to 120 MHz, providing robust computational power for handling complex tasks. This microcontroller is equipped with 2MB of flash memory and 192KB of RAM, ensuring ample space for application code and data storage.

With its advanced architecture, the SPC5674FK0MVY3R supports a wide range of communication interfaces, including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network), and Ethernet for seamless connectivity within the automotive network. Additionally, it offers a comprehensive set of I/O options and peripheral interfaces, such as SPI, I2C, and ADCs, which are crucial for sensor integration and control tasks.

The microcontroller's integrated FlexRay controller stands out as a key feature, providing high-speed, reliable communications that are essential for safety-critical applications like advanced driver-assistance systems (ADAS) and complex control systems within vehicles.

Safety is a paramount concern in automotive applications, and the SPC5674FK0MVY3R addresses this with its built-in safety features that comply with the stringent requirements of the ISO 26262 standard. These features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a complex set of self-test libraries that facilitate the development of safety-related software.

The NXP SPC5674FK0MVY3R is not just a microcontroller; it is a comprehensive solution that brings together performance, connectivity, and safety to empower the next generation of automotive electronics. Its robust feature set makes it an ideal choice for engineers looking to develop sophisticated applications in the automotive industry.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess