EN
  • EN
  • DE

DSPIC33FJ64MC706A-I/PT

Part No DSPIC33FJ64MC706A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33FJ64MC706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869814-DSPIC33FJ64MC706A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC706A-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64MC706A-I/PT Product Overview

The DSPIC33FJ64MC706A-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This powerful hybrid is an ideal solution for applications that require complex algorithms, fast data processing, and precise control, such as in the fields of industrial control, motor control, power conversion, and sensing applications.

This particular model comes in a 64-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range (-40°C to +85°C), making it robust enough for demanding environments.

Key Features of DSPIC33FJ64MC706A-I/PT:

  • High-Performance DSC Core: The device features a 40 MIPS (million instructions per second) performance at 3.3V, providing the computational power to handle complex algorithms and signal processing tasks efficiently.
  • Ample Memory: With 64KB of Flash memory and 8KB of RAM, the DSPIC33FJ64MC706A-I/PT can store substantial code and handle sizable data buffers.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as PWM outputs, input capture, timers, I2C, SPI, and UART modules, enabling versatile interface options and precise control for a wide range of applications.
  • Robust Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate sensor readings and analog input processing.
  • Flexible Oscillator Options: The DSPIC33FJ64MC706A-I/PT supports multiple oscillator options, including an internal Fast RC (FRC) oscillator and an external crystal oscillator, giving developers flexibility in system design.
  • Enhanced Connectivity: With the inclusion of CAN (Controller Area Network) and USB modules, the device ensures reliable and high-speed communication for industrial and consumer applications.

The DSPIC33FJ64MC706A-I/PT is also supported by Microchip's comprehensive development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 Compiler, which streamline the development process and help bring products to market faster.

Whether you're designing an advanced motor control system, a sophisticated power supply, or a high-precision sensing solution, the DSPIC33FJ64MC706A-I/PT offers a blend of performance, flexibility, and reliability to meet the challenges of your application.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess