EN
  • EN
  • DE

MAX25232ATCG/V+T

Part No MAX25232ATCG/V+T
Manufacturer Maxim Integrated
Description Best-in-Class Ultra-Low IQ Mini Buck Ideal for Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1145251-MAX25232ATCG/V+T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX25232ATCG/V+T CAD Model

Description

Maxim Integrated's MAX25232ATCG/V+T Automotive Step-Down Converter

The MAX25232ATCG/V+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced power management IC is specifically engineered to meet the stringent requirements of automotive applications, providing a reliable and efficient power solution for modern vehicles.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for handling the various electrical conditions present in automotive environments.
  • High Efficiency: With its advanced design, the MAX25232ATCG/V+T ensures high efficiency, which helps in reducing power loss and improving overall system performance.
  • Robust Thermal Management: The converter is equipped with thermal protection features that safeguard it against overheating, thereby enhancing its durability and reliability.
  • Compact Footprint: The small form factor of the IC makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Automotive Qualification: The MAX25232ATCG/V+T meets the rigorous standards required for automotive qualification, ensuring it can withstand the harsh conditions typical of automotive environments.

Applications:

This versatile step-down converter is perfect for a range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Telematics and Connectivity Modules

Technical Specifications:

The device boasts an array of technical specifications designed to cater to the demanding needs of automotive electronics:

  • Output Voltage: Precisely regulated to ensure stable operation of connected components.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Protection Features: Includes overcurrent protection, overvoltage protection, and under-voltage lockout to ensure the safety and longevity of the device and the system it powers.

In conclusion, the MAX25232ATCG/V+T from Maxim Integrated is an exceptional choice for designers seeking a robust, efficient, and space-saving power solution for their automotive projects. Its combination of high efficiency, compact design, and automotive-grade reliability make it a standout component in the power management landscape.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess