EN
  • EN
  • DE

EMC1182-1-AC3-TR

Part No EMC1182-1-AC3-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number EMC1182
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342878-EMC1182-1-AC3-TR
Ultra Librarian 3D Model Ultra Librarian EMC1182-1-AC3-TR CAD Model

Description

Product Overview: EMC1182-1-AC3-TR from Microchip Technology

The EMC1182-1-AC3-TR is a high-precision, dual-channel temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced sensor is specifically designed for computing applications that require reliable and accurate temperature monitoring. It is an essential component for managing system temperatures and ensuring optimal performance in a variety of electronic devices.

Key Features

  • High Accuracy: The EMC1182-1-AC3-TR offers exceptional temperature sensing accuracy, making it ideal for critical applications where precise temperature measurements are necessary.
  • Dual-Channel Sensing: It can monitor two temperature zones simultaneously, one via a diode-connected transistor (such as a CPU or GPU) and the other with its built-in local sensor.
  • SMBus Interface: Featuring a System Management Bus (SMBus) interface, this sensor enables easy communication with most host controllers, providing convenient integration into existing systems.
  • Programmable Resolution: The temperature measurement resolution is programmable, allowing designers to optimize the trade-off between resolution and conversion time for their specific needs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, minimizing the impact on the overall energy usage of the system.
  • Wide Temperature Range: The EMC1182-1-AC3-TR is capable of measuring temperatures from -40°C to +125°C, ensuring reliable operation across diverse operating conditions.
  • Compact Packaging: Available in a small 10-MSOP package, it is suitable for space-constrained applications without compromising performance.

Applications

This sensor is particularly suited for use in computing environments such as laptops, desktops, servers, and embedded systems. It is also applicable in telecommunications equipment, office electronics, and industrial systems where temperature monitoring is crucial for system stability and performance.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the EMC1182-1-AC3-TR is no exception. It is produced with the highest standards of reliability and comes with the support and expertise of Microchip's customer service and technical support teams.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess