EN
  • EN
  • DE

HA5288-T/SS

Part No HA5288-T/SS
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824615-HA5288-T/SS
Ultra Librarian 3D Model Ultra Librarian HA5288-T/SS CAD Model

Description

The HA5288-T/SS is a state-of-the-art integrated circuit from Microchip Technology, designed for precision applications requiring high-performance operational amplifiers. This product is a testament to Microchip's commitment to providing innovative solutions to the electronics market, catering to a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Precision: The HA5288-T/SS boasts exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Low Noise: Engineered to minimize noise, it ensures a clean signal path, which is vital for high-fidelity audio applications and sensitive instrumentation.
  • Low Power Consumption: With energy efficiency in mind, this operational amplifier offers low power consumption without sacrificing performance, suitable for battery-powered devices.
  • Wide Supply Range: The flexibility of a wide supply voltage range allows it to be used in a multitude of different circuit configurations.
  • Robust Design: The HA5288-T/SS is built to withstand harsh conditions, ensuring reliable performance in extreme environments.

Applications

The versatility of the HA5288-T/SS makes it an excellent choice for a broad spectrum of applications. These include:

  • Precision instrumentation
  • Data acquisition systems
  • Professional audio equipment
  • Automotive sensors and controls
  • Medical devices
  • Analog filters

Product Specifications

The HA5288-T/SS is offered in a surface-mount SS package, providing a compact footprint for space-constrained applications. It is characterized by its extended temperature range, ensuring operation in diverse environments. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

For purchasing and further technical details about the HA5288-T/SS, customers can visit Microchip Technology's official website or contact authorized distributors. Microchip provides comprehensive support, including datasheets, reference designs, and customer service to assist with integration and deployment.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess