EN
  • EN
  • DE

HCS300

Part No HCS300
Manufacturer Microchip Technology
Description KEE LOQ Code Hopping Encoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1179188-HCS300
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS300 CAD Model

Description

Microchip Technology HCS300: A Robust Security Solution

The HCS300 from Microchip Technology is an integrated circuit that provides a comprehensive solution for secure data transmission and authentication. This device is part of Microchip's KEELOQ® code hopping devices, which are widely recognized for their robust security features, making them particularly suitable for remote keyless entry systems, alarm systems, and various other secure access control applications.

Advanced Encryption Features

At the heart of the HCS300 lies its advanced encryption system. It utilizes a proprietary code-hopping technology that ensures each transmission is unique, thereby greatly reducing the risk of code capture and replay attacks. The encryption is based on a non-linear encryption algorithm combined with a 32-bit hopping code, which is computed using a secret key and synchronization counter. This results in over four billion unique codes, providing a high level of security for each transmission.

Easy Integration and Versatility

The HCS300 is designed for easy integration into various systems. It comes in a compact form factor and is available in multiple package options, including SOIC and SSOP, to suit different manufacturing requirements. The device is also versatile, with a wide operating voltage range of 2V to 6.6V, making it suitable for battery-operated applications. Its low power consumption ensures extended battery life, which is critical in remote control applications.

Highly Configurable and User-Friendly

Microchip's HCS300 provides a user-friendly configuration process that allows designers to tailor the device to their specific needs. It offers programmable 28-bit serial numbers and 64-bit manufacturer's code, which provides a vast number of unique identifiers to prevent code duplication and unauthorized device replication.

Support and Resources

Microchip Technology offers extensive support and resources for the HCS300, including detailed datasheets, application notes, and programming guides. This ensures that developers have all the information and tools they need to implement the HCS300 effectively in their applications. With its strong security features and ease of use, the HCS300 is a reliable choice for secure communication in a wide range of electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess