EN
  • EN
  • DE

HSM590J/TR13

Part No HSM590J/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 90V 5A DO214AB / Diode Schottky 90 V 5A Surface Mount DO-214AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 90 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 250 µA @ 90 V
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number HSM590
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1063532-HSM590J/TR13
Ultra Librarian 3D Model Ultra Librarian HSM590J/TR13 CAD Model

Description

The HSM590J/TR13 is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the rigorous demands of the modern electronics industry, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Precision: The HSM590J/TR13 is known for its high precision capabilities, making it an ideal choice for critical applications where accuracy is paramount.
  • Durability: Built to last, this product is manufactured using robust materials that withstand harsh environments and extended use.
  • Energy Efficiency: With energy efficiency in mind, the HSM590J/TR13 helps reduce power consumption, making it suitable for battery-powered devices and eco-friendly applications.
  • Compact Design: The small footprint of the HSM590J/TR13 allows for integration into space-constrained applications, without compromising on functionality.

Applications

The versatility of the HSM590J/TR13 makes it an excellent component for a variety of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices
  • Communication infrastructure

Technical Specifications

The HSM590J/TR13 boasts technical specifications that ensure optimal performance for a wide range of applications:

  • High reliability and stability over time
  • Compliance with industry standards for safety and quality
  • Compatibility with various microcontroller architectures

Why Choose the HSM590J/TR13?

Choosing the HSM590J/TR13 for your project means selecting a product that is backed by Microchip Technology's reputation for excellence. With its combination of features and Microchip's commitment to customer support, the HSM590J/TR13 is an investment in quality and performance for any electronic project.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess