EN
  • EN
  • DE

HV2201PJ-G

Part No HV2201PJ-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Octal SPDT 28-Pin PLCC Tube / IC 8CH ANALOG SWITCH 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
Max On Resistance 19 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±40 V to 160 V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 1044321-HV2201PJ-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HV2201
Introduction Date March 21, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HV2201PJ-G CAD Model

Description

Microchip Technology's HV2201PJ-G: A High-Voltage Analog Switch

Introducing the HV2201PJ-G, a state-of-the-art high-voltage analog switch from Microchip Technology, designed to deliver exceptional performance in a wide range of applications. This device is part of Microchip's high-voltage product line, which is renowned for its reliability and flexibility, making it an ideal choice for professionals in the field of electronics.

The HV2201PJ-G is an 8-channel, high-voltage analog switch that operates with a dual supply voltage, making it versatile for various applications that require high voltage handling and low charge injection. It is commonly utilized in medical ultrasound imaging systems, piezoelectric transducer drivers, and other applications that demand high-voltage multiplexing.

Key Features of the HV2201PJ-G:

  • High-Voltage Operation: The device can handle a continuous voltage of up to 220V, ensuring that it can be used in systems that operate at higher voltages without compromising performance or safety.
  • Low Charge Injection: Precision switching is guaranteed with low charge injection figures, minimizing distortion and ensuring high-quality signal integrity in sensitive applications.
  • Low On-Resistance: The HV2201PJ-G features a low on-resistance, which reduces power loss and improves efficiency in high-voltage signal routing.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance in environments with varying temperatures.
  • CMOS Compatible Logic Inputs: The switch is compatible with CMOS logic levels, allowing for easy integration with digital systems and microcontrollers.

The HV2201PJ-G is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), providing a compact footprint for designs where board space is at a premium. The device also features robust ESD (Electrostatic Discharge) protection, safeguarding it against the damaging effects of static electricity, which is crucial for maintaining the longevity and reliability of the switch.

Microchip Technology's HV2201PJ-G high-voltage analog switch is a testament to their commitment to providing cutting-edge solutions that meet the stringent requirements of modern electronic systems. With its combination of high-voltage capability, low charge injection, and compatibility with CMOS logic levels, the HV2201PJ-G is an excellent choice for designers looking to incorporate reliable high-voltage switching into their applications.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1106 $76.4424
8+ $15.6807 $125.4456
12+ $15.1906 $182.2872
16+ $14.7005 $235.2080
21+ $14.2106 $298.4226
28+ $12.7405 $356.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess