EN
  • EN
  • DE

HV2301FG-G

Part No HV2301FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection, 8-Channel, High Voltage, Enhanced Analog Switch with Bleed Resistors | IC ULTRASOUND SWITCH 1:1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 38Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number HV2301
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1182512-HV2301FG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV2301FG-G CAD Model

Description

Introducing the HV2301FG-G from Microchip Technology

The HV2301FG-G is a state-of-the-art, high-voltage analog switch integrated circuit (IC) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a testament to Microchip's commitment to providing advanced and reliable components for a wide range of applications.

The HV2301FG-G is part of the HV23xx family, which is known for its high-voltage bilateral DMOS switches. This particular model is capable of handling continuous voltages up to +/-200V, making it an excellent choice for applications that require high voltage operations, such as medical ultrasound imaging, piezoelectric transducer drivers, and other multiplexed high voltage applications.

One of the standout features of the HV2301FG-G is its low charge injection, which minimizes the distortion and ensures the integrity of the signal being processed. This is critical in applications such as medical imaging where signal clarity is paramount. Additionally, the device boasts low on-resistance, providing efficient signal transmission with minimal losses.

The HV2301FG-G is designed for ease of use, with a logic-level compatible interface that allows for straightforward integration with digital controllers. This simplifies the design process and speeds up development time for engineers. Furthermore, the IC is designed with latch-up protection, ensuring that the device remains stable and functional even under adverse conditions.

Encapsulated in an SSOP package, the HV2301FG-G is compact and suitable for space-constrained designs. The surface-mount package allows for efficient assembly and integration into various electronic systems. Microchip Technology has also ensured that this product meets stringent quality and reliability standards, providing engineers with confidence in their designs.

Overall, the HV2301FG-G is a versatile and reliable choice for designers who require high-voltage switching capabilities. With its robust design, low on-resistance, and high voltage handling, it stands as a prime example of Microchip Technology's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1273 $64.5092
9+ $13.2328 $119.0952
14+ $12.8193 $179.4702
19+ $12.4059 $235.7121
25+ $11.9924 $299.8100
33+ $10.7519 $354.8127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess