EN
  • EN
  • DE

HV2701FG-G

Part No HV2701FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 16CH ANALOG SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
Max On Resistance 38 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±40 V to 160 V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1044325-HV2701FG-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV2701FG-G CAD Model

Description

The HV2701FG-G, a state-of-the-art analog switch IC from Microchip Technology, is designed to meet the demanding requirements of high-voltage applications. This innovative product is ideal for a variety of uses, including medical ultrasound imaging, non-destructive testing (NDT), and other piezoelectric transducer applications.

Key Features

  • High-Voltage Operation: The HV2701FG-G is capable of operating with a high-voltage supply up to +/-100V, making it suitable for driving piezoelectric transducers in ultrasound and other high-voltage applications.
  • Low Charge Injection: This device features exceptionally low charge injection, which minimizes distortion and improves signal integrity, an essential attribute for high-precision applications.
  • Low On-Resistance: With its low on-resistance, the HV2701FG-G ensures efficient signal transmission and reduces power loss, which is critical for maintaining performance in high-voltage switching applications.
  • CMOS Compatible Logic Interface: The switch can be easily controlled by CMOS logic levels, which simplifies the interface with microcontrollers and digital logic circuits.
  • Robust Design: The HV2701FG-G is built to withstand latch-up and has excellent ESD protection, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the HV2701FG-G makes it suitable for a wide range of high-voltage applications. Its primary use in medical ultrasound imaging systems is a testament to its reliability and performance. Additionally, it is well-suited for industrial NDT equipment, where precise and reliable high-voltage switching is crucial.

Package and Quality

The HV2701FG-G comes in a compact 48-lead QFN (Quad Flat No-leads) package, which is conducive to space-constrained designs. Microchip Technology is known for its commitment to quality, and this product is no exception. It adheres to stringent quality standards, ensuring consistent performance and durability.

Conclusion

With its robust design, high-voltage capability, and precision switching characteristics, the HV2701FG-G from Microchip Technology stands out as a superior choice for engineers and designers working on advanced high-voltage systems. Whether for medical, industrial, or other piezoelectric applications, this analog switch IC delivers the reliability and performance needed to drive innovation forward.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess