EN
  • EN
  • DE

HV311LG-G

Part No HV311LG-G
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller | IC HOTSWAP CONTROLLER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, Fault Timeout, Latched Fault
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage (V) 10V ~ 90V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 600μA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins OV, /PWRGD, RAMP, UV
Family Part Number HV311
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1182517-HV311LG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV311LG-G CAD Model

Description

Microchip Technology's HV311LG-G High-Voltage Interface Device

The HV311LG-G is a cutting-edge high-voltage interface device designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is specifically engineered to cater to the demanding requirements of applications that involve driving high-voltage and high-current loads. It is a perfect solution for designers looking to integrate a reliable and efficient high-voltage interface into their systems.

Robust and Reliable Performance

The HV311LG-G is built to deliver robust performance, capable of handling continuous high-voltage outputs up to 300V. Its high current drive capability ensures that it can drive a variety of loads with ease, making it highly versatile for numerous applications. The device's reliability is further enhanced by its integrated protection features, which safeguard the system against conditions such as over-temperature and over-current scenarios.

Flexible and Easy to Use

Flexibility is at the core of the HV311LG-G's design. It offers a wide operating temperature range, making it suitable for use in environments that experience extreme conditions. Additionally, the device is designed with ease of use in mind, featuring a simple logic interface that allows for straightforward integration into a wide array of circuit designs. This ease of use extends to its package options, which are designed to be compatible with standard PCB manufacturing processes.

Applications

Thanks to its high-voltage capabilities, the HV311LG-G is ideal for a range of applications, including but not limited to, plasma displays, industrial automation, automotive, and medical equipment. Its ability to drive capacitive, resistive, or inductive loads with high efficiency makes it a go-to choice for engineers looking to enhance the performance of their high-voltage systems.

Eco-Friendly and Compliant

Microchip Technology is committed to sustainability, and the HV311LG-G is no exception. It is RoHS compliant, meaning it meets the strict standards set for the restriction of hazardous substances in electronic equipment. This commitment ensures that the device not only meets the current environmental regulations but also contributes to a greener future.

Overall, the HV311LG-G from Microchip Technology is a superior high-voltage interface solution that offers reliability, versatility, and performance for a wide range of high-voltage applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess