EN
  • EN
  • DE

HV831MG-G

Part No HV831MG-G
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964963-HV831MG-G
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV831MG-G CAD Model

Description

Microchip Technology's HV831MG-G: High-Voltage EL Lamp Driver

The HV831MG-G is a cutting-edge Electroluminescent (EL) lamp driver IC developed by the renowned Microchip Technology. This compact, integrated circuit is specifically designed to efficiently drive EL lamps of various sizes, making it an ideal solution for portable electronic devices that require backlighting with minimal power consumption.

Key Features

  • High-Voltage Output: The HV831MG-G is capable of generating an output voltage sufficient to drive EL lamps, ensuring bright and uniform illumination across the display.
  • Low Power Consumption: Designed with power efficiency in mind, this EL lamp driver operates with minimal quiescent current, thereby extending battery life in portable applications.
  • Adjustable Brightness: Users can easily adjust the brightness of the EL lamp to suit different lighting conditions, enhancing the user experience.
  • Small Package: The IC comes in a compact SOT-23-6 package, making it suitable for space-constrained applications without compromising performance.
  • Integrated Oscillator: Its built-in oscillator reduces the need for external components, simplifying the circuit design and saving board space.

Applications

The versatility of the HV831MG-G makes it an excellent choice for a wide range of applications, including:

  • Mobile phones and handheld devices
  • Portable instrumentation
  • PDA and tablet devices
  • GPS units
  • Custom EL panel displays

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The HV831MG-G is no exception, as it is built to meet the stringent standards for which Microchip is recognized. It is designed to withstand the demands of daily use in commercial and industrial environments, ensuring a reliable performance over its lifespan.

For designers seeking a high-voltage EL lamp driver that combines efficiency, compactness, and ease of use, the HV831MG-G from Microchip Technology stands out as a leading choice.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess