EN
  • EN
  • DE

IPS15HC-SO-G-LF

Part No IPS15HC-SO-G-LF
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Description Enhanced Hiccup Off-line SMPS Controller 8-Pin SOIC Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 963668-IPS15HC-SO-G-LF
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPS15HC-SO-G-LF CAD Model

Description

Microchip Technology IPS15HC-SO-G-LF Overview

The IPS15HC-SO-G-LF is a high-performance, integrated power switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to meet the rigorous demands of power management applications across a diverse range of industries, including automotive, industrial, and consumer electronics.

Built with cutting-edge technology, the IPS15HC-SO-G-LF offers an array of features that enhance its efficiency and reliability. It is capable of handling continuous current up to 1.5A, making it suitable for moderate power applications. The switch operates over a wide voltage range and includes built-in protection mechanisms such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the connected components.

The device comes in a compact, surface-mount package, which allows for a space-saving footprint on printed circuit boards (PCBs). This small form factor, combined with its low on-resistance, makes the IPS15HC-SO-G-LF an excellent choice for designs where efficiency and space constraints are critical considerations.

The IPS15HC-SO-G-LF is also characterized by its ease of integration into various circuit designs. Its logic-level control input enables direct interfacing with microcontrollers or other logic devices, simplifying the overall design process. This feature allows designers to implement sophisticated power management schemes with minimal additional components.

Microchip Technology's commitment to quality is evident in the IPS15HC-SO-G-LF, which is designed to meet stringent industry standards for performance and reliability. Customers can expect consistent operation and a long service life, backed by Microchip's renowned support and resources.

In summary, the IPS15HC-SO-G-LF from Microchip Technology is an exceptional choice for designers seeking a reliable, efficient, and compact integrated power switch solution. Its robust feature set and ease of use make it a versatile component for a wide array of power management applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess