EN
  • EN
  • DE
  • IT

JAN1N4567A-1

Part No JAN1N4567A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 1N4567
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1002554-JAN1N4567A-1
Ultra Librarian 3D Model Ultra Librarian JAN1N4567A-1 CAD Model

Description

Microchip Technology JAN1N4567A-1 Product Overview

The JAN1N4567A-1 is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of diodes, specifically designed to meet the stringent requirements of the aerospace and defense industries.

Key Features

  • High Reliability: Qualified to the Joint Army/Navy (JAN) specifications, this diode guarantees a high level of reliability and performance under extreme environmental conditions.
  • Voltage Range: The JAN1N4567A-1 offers a wide range of reverse voltage, making it suitable for various applications within its specified limits.
  • Hermetically Sealed: The device is hermetically sealed, ensuring robust protection against moisture and contaminants, which is critical for aerospace applications.
  • Temperature Range: Capable of operating over a broad temperature range, this diode can withstand the thermal challenges of space and military applications.
  • Controlled Avalanche Characteristics: Engineered for applications requiring controlled avalanche capability, this feature adds to the component's versatility.

Applications

The JAN1N4567A-1 is ideally suited for mission-critical applications where failure is not an option. Its robust design and reliable performance make it an excellent choice for:

  • Power supply circuits in satellites and spacecraft
  • High-reliability avionics and military equipment
  • Voltage regulation modules
  • Radiation-hardened electronic systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. It contains comprehensive information on electrical characteristics, mechanical data, and application notes to facilitate the integration of the JAN1N4567A-1 into various systems.

In conclusion, the JAN1N4567A-1 diode from Microchip Technology is a robust and reliable component that meets the demanding standards of the aerospace and defense sectors. Its high-quality construction and proven performance make it a preferred choice for engineers looking for components with uncompromised integrity.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 4.8V~5.4V 500mW 5.1V SOD-123
Lowest to $0.1631
ShenZhen SlkorMicro Semicon Co. Ltd
1W 27V LL-41
Lowest to $0.0305
ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess