EN
  • EN
  • DE

JAN1N5557/TR

Part No JAN1N5557/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 49VWM 78.5VC DO13 / 78.5V Clamp 19A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/500
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 49V
Voltage - Breakdown (Min) 54V
Voltage - Clamping (Max) @ Ipp 78.5V
Current - Peak Pulse (10/1000µs) 19A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JAN1N5557/TR
Standard Package 1
Win Source Part Number 1029586-JAN1N5557/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N5557/TR CAD Model

Description

The JAN1N5557/TR is a robust and reliable semiconductor device from Microchip Technology, designed to meet the stringent requirements of high-reliability applications. This product is a testament to Microchip's commitment to providing top-tier components for mission-critical systems where performance and durability are paramount.

Key Features

  • High Reliability: The JAN1N5557/TR is manufactured to meet or exceed the stringent specifications of the Joint Army/Navy (JAN) level of the MIL-PRF-19500/435 standard, ensuring optimal performance in demanding conditions.
  • Stable Performance: Designed for stability over a wide range of temperatures and operating conditions, this device maintains its characteristics consistently, making it ideal for aerospace, military, and space applications.
  • Voltage Regulation: It is adept at providing consistent voltage regulation, ensuring the protection and stable operation of complex electronic systems.
  • Durable Construction: The construction of the JAN1N5557/TR is rugged, with a design that resists environmental stress and degradation, contributing to its long operational life.
  • Quality Assurance: As with all Microchip products, this device undergoes rigorous testing and quality control measures, guaranteeing that each unit meets the highest standards of reliability and performance.

Applications

The JAN1N5557/TR is suited for a wide array of high-reliability applications, including but not limited to:

  • Defense and Aerospace Systems
  • Communication Satellites
  • Naval Avionics
  • Missile Guidance Systems
  • Space Exploration Equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This will ensure accurate integration and compliance with system requirements.

In summary, the JAN1N5557/TR by Microchip Technology is an exceptional choice for designers who require a dependable and high-performing component that can withstand the rigors of high-reliability environments. Its adherence to military standards and Microchip's reputation for quality make it an indispensable part of any critical system where failure is not an option.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess