EN
  • EN
  • DE

ST25TV512-AP6F9

Part No ST25TV512-AP6F9
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 512-BIT EEPROM TAG IC AT 13.56 M / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 8,265
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235519-ST25TV512-AP6F9
Ultra Librarian 3D Model Ultra Librarian ST25TV512-AP6F9 CAD Model

Description

The ST25TV512-AP6F9 from STMicroelectronics is a dynamic NFC/RFID tag IC that offers a versatile solution for any product requiring a contactless bridge to communicate with NFC phones, tablets, and readers. This particular IC is part of the ST25TV series, which is renowned for its robust design and high-end performance in various applications.

Key Features

  • Memory Size: The ST25TV512-AP6F9 features a 512-bit EEPROM memory, providing ample storage for NFC data exchange protocols.
  • Data Transfer: It supports ISO/IEC 15693 and NFC Forum Type 5 tag functions, ensuring compatibility with a wide range of NFC devices and applications.
  • Fast Read Access: With its fast read access, this tag IC allows for quick retrieval of stored data, enhancing user experience.
  • Energy Harvesting: An energy harvesting feature is included, which allows the tag to power small devices or battery-less systems using the energy from the NFC field.
  • Security: The product comes with lockable user memory, TruST25™ digital signature, and unique tag identifier, providing a secure and tamper-proof solution.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments and industrial applications.

Applications

The ST25TV512-AP6F9 is ideal for a variety of applications including, but not limited to:

  • Product authentication and counterfeit protection
  • Consumer engagement through smart packaging
  • Asset tracking and inventory management
  • Maintenance and inspection systems in industrial settings

With its combination of robust performance, security features, and ease of integration, the ST25TV512-AP6F9 NFC/RFID tag IC from STMicroelectronics stands out as a superior choice for businesses looking to leverage the power of NFC technology in their products and services.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess